Semikron, Inc. Standard Recovery Diode and Rectifier SKN71/12

Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 2 W), Rp = 80 kΩ (Pr = 6 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 2 W), Rp = 80 kΩ (Pr = 6 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN71/12 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN71/12
Standard Recovery Diode and Rectifier SKN71/12
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 2 W), Rp = 80 kΩ (Pr = 6 W)

Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 2 W), Rp = 80 kΩ (Pr = 6 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN71/12
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET010104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
High-speed switching diode - BAV99W,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers