TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 8.5V 10-SON T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
8.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-SLF3020P10T
8.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-SLF3020P10T
8.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-SLF3020P10T
TVS DIODE 5V 8.5V 10-SLF3020P10T
| Rochester Electronics | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2594N.TCT | RCLAMP2594N.TCT | RCLAMP2594N.TCTTR-ND | RCLAMP2594N.TCT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | ||
| Package | 10-SLF3020P10T | 10-XDFN Exposed Pad | 10-SLF3020P10T | |
| Configuration | Single | |||
| Peak Pulse Power | 300 watts | 300 watts |