27V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
27V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
27V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 12VWM 27VC SOT23-6 Product overview: RCLAMP1224S.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1224S.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 12V (Max) 27V SOT-23-6 T/R
Manufacturer: Semtech Corporation
Win Source Part Number: 1091638-RCLAMP1224S.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 27V
Peak Pulse Current(Ippm): 15A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 12VWM 27VC SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP1224STCTTR-ND | 144-RCLAMP1224S.TCT | RCLAMP1224S.TCT | 1091638-RCLAMP1224S.TCT | RCLAMP1224S.TCT | RCLAMP1224S.TCT |
| Product Name | TVS Diodes | SOT23 TVS Protection Diode | TVS - TVS - Diodes - RCLAMP1224S.TCT | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 27 volts | 27 volts | 27 volts |