Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c
RECTIFIER MODULE, 800V, 82A, SEMIPACK 1; Repetitive Peak Reverse Voltage:800V; Average Forward Current:82A; Forward Voltage Max:1.55V; Diode Module Configuration:Single
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | SKKE81/08 | 50B7192 |
| Product Name | Diode Module | Rectifier Module, 800V, 82A, Semipack 1; Repetitive Peak Reverse Voltage Semikron |
| Diode Type | Diode Module | |
| IF | 140000 mA | 82000 mA |
| Package | Module |