Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-p
urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr
ollable and half-controllable rectifiers|•Free-whe
eling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 1 W) Rp = 80 kΩ (Pr = 6 W)
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.1 µF, 100 Ω (Pr = 1 W) Rp = 80 kΩ (Pr = 6 W)