4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
4.5V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SGP2708N7
TVS Diode Steering (Rail to Rail) Uni-Directional 3.3V (Max) 4.5V 7-SON
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 4.5VC SGP2708N7
| DigiKey | Rochester Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3346PQTNTCT-ND | RCLAMP3346PQTNT | RCLAMP3346PQTNT | RCLAMP3346PQTNT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | 7-UDFN | SGP2708N | SGP2708N7 | |
| VC | 4.5 volts | 4.5 volts |