TVS Diode, 450W, 3.3V, Unidirectional, 4 Ch, QFN, SM Product overview: RCLAMP3304N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 450W, 3.3V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 450W, 3.3V, QFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3304N.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
18V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS DIODE 3.3VWM 18VC SLP2626P10
DIODE TVS 450W 3.3V UNIDIRECTIONAL SLP2626P10; Product Range:RailClamp Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY 450W, 3.3V, FULL REEL; Product Range:RailClamp Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, RailClamp Series, Unidirectional, 3.3 V, SLP2626P10, 10 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes |
| Product Number | 144-RCLAMP3304N.TCT | RCLAMP3304N.TCT | RCLAMP3304NDKR-ND | RCLAMP3304N.TCT | 79R2295 | 69K7060 | 08X4593 |
| Product Name | 450W 3.3V QFN TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Tvs 450W 3.3V Unidirectional Slp2626P10; Product Range Semtech | Tvs Diode Array 450W, 3.3V, Full Reel; Product Range Semtech | Transient Voltage Suppressor, Tvs, Railclamp Series, Unidirectional, 3.3 V, Slp2626P10, 10 Rohs Compliant Semtech |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | 10-UFDFN Exposed Pad | SLP2626P10 (2.6x2.6) | SLP2626P10 | SLP2626P10 | ||
| Peak Pulse Power | 450 watts | 450 watts | 450 watts | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |