TVS DIODE 5VWM 15VC SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8
TVS DIODE 5VWM 15VC SLP2510P8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4-LINE, 5V, 0.8PF, ESD/SURGE, SL
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-RCLAMP0524PBTCTTR-ND | RCLAMP0524PBTCT | RCLAMP0524PBTCT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 10-UFDFN | SLP2510P8 | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 15 volts | 15 volts |