Semikron, Inc. Standard Recovery Diode and Rectifier SKN20/12

Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN20/12 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN20/12
Standard Recovery Diode and Rectifier SKN20/12
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)

Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN20/12
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: KS986S4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 400 volts
View Details
Single Diodes - D1800N36TVFXPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 160 C (-40 to 320 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - 2467591P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details