Semtech Corp. TVS Diodes RCLAMP3654PATCT

Description
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Request a Quote Datasheet
Description
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP3654PATCTTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP3654PATCTDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS Diodes - RCLAMP3654PATCTCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)

Buy Now Datasheet
TVS - RCLAMP3654PATCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
 - RCLAMP3654PATCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Steering (Rail to Rail) Uni-Directional 5.5V (Max) 30V 6-SON T/R

TVS Diode Steering (Rail to Rail) Uni-Directional 5.5V (Max) 30V 6-SON T/R

Supplier's Site Datasheet
Singapore, Singapore
100W 5.5V TVS Protection Diode
144-RCLAMP3654PATCT
100W 5.5V TVS Protection Diode 144-RCLAMP3654PATCT
TVS Diode, 100W, 5.5V, Unidirectional, 3-Ch, SLP1616P6 Product overview: RCLAMP3654PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3654PATCT can be used for catalog matching and distributor lookup.

TVS Diode, 100W, 5.5V, Unidirectional, 3-Ch, SLP1616P6 Product overview: RCLAMP3654PATCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3654PATCT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP3654PATCT
TVS Diodes / ESD Suppressors RCLAMP3654PATCT
TVS Diodes / ESD Suppressors RCLAMP3654PA3LINES+G 36V SLP

TVS Diodes / ESD Suppressors RCLAMP3654PA3LINES+G 36V SLP

Buy Now Datasheet
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech - 84R7496 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech
84R7496
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech 84R7496
TVS ARRAY, 100W, 5.5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:30V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 100W, 5.5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:30V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech - 84X9412 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech
84X9412
Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech 84X9412
TVS ARRAY, 100W, 5.5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:30V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

TVS ARRAY, 100W, 5.5V, UNIDIRECTIONAL, SLP1616P6; Product Range:RailClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5.5V; Clamping Voltage Max:30V; Diode Case Style:SLP1616P6; No. of Pins:6Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3654PATCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3654PATCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3654PATCT
TVS DIODE 5.5VWM 30VC SLP1616P6

TVS DIODE 5.5VWM 30VC SLP1616P6

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP3654PATCTTR-ND RCLAMP3654PATCT RCLAMP3654PATCT 144-RCLAMP3654PATCT RCLAMP3654PATCT 84R7496 RCLAMP3654PATCT
Product Name TVS Diodes TVS 100W 5.5V TVS Protection Diode TVS Diodes / ESD Suppressors Tvs Array, 100W, 5.5V, Unidirectional, Slp1616P6; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 6-UFDFN Exposed Pad SLP1616P Tape and Reel SLP1616P6-6 SLP1616P6 SLP1616P6 (1.6x1.6)
Peak Pulse Power 100 watts 100 watts 100 watts
VC 30 volts 30 volts
VBR 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - SSRD8620CTT4G - 897762-SSRD8620CTT4G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 200 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details