Semikron, Inc. Standard Recovery Diode and Rectifier SKN130/16

Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN130/16 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN130/16
Standard Recovery Diode and Rectifier SKN130/16
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifier|•Free-whee ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)

Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifier|•Free-wheeling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN130/16
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data