Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1383296-R6200250XXOO
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 800 A
Reverse Recovery Time (trr): 11 µs
Current - Reverse Leakage @ Vr: 50 mA @ 200 V
Mounting Type: Clamp On
Package / Case: DO-200AA, A-PUK
Supplier Device Package: DO-200AA, R62
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.10.0080
Mfr: Powerex Inc.
Base Product Number: R6200250
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
Diode Standard 200V 500A Chassis Mount DO-200AA, R62
DIODE GEN PURP 200V 500A DO200AA
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | R6200250XXOO | 1383296-R6200250XXOO | R6200250XXOO-ND | R6200250XXOO |
| Product Name | Standard Recovery Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| IF | 500000 mA | |||
| VF | 1.4 volts | 1.4 volts | ||
| VR | 200 volts |