Manufacturer: Semtech Corporation
Win Source Part Number: 891522-RCLAMP3552T.T
Series: RailClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Package: 3-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: RCLAMP3552
Categories: Circuit Protection
Case / Package: SLP1006N3T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: RCLAMP3552T.TNTCT, RCLAMP3552T.TNTDKR, RCLAMP3552T.TNTTR, RCLAMP3552T.TNT-ND
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Steering (Rail to Rail) Bi-Directional 3.5V (Max) 6.5V 3-SON T/R
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
6.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Bidirectional TVS Diode, 3.5V Rev Voltage, 7.5-9.8V Breakdown Product overview: RCLAMP3552T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.5V, 9.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.5V, 9.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3552T.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 3.5VWM 6.5V SLP1006N3T
| Win Source Electronics | Richardson RFPD | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 891522-RCLAMP3552T.TNT | RCLAMP3552T.TNT | RCLAMP3552T.TNT | RCLAMP3552T.TNTTR-ND | 144-RCLAMP3552T.TNT | RCLAMP3552T.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP3552T.TNT | TVS | TVS Diodes | 3.5V 9.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SLP1006N3T | DFN | 3-XDFN | SLP1006N3T | ||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | Single |