Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKR 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF (e.g. SKR 240/12 UNF)|•SKR: cathode to stud|Typical Applications:|•All-p
urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr
ollable and half-controllable rectifiers|•Free-whe
eling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKR 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF (e.g. SKR 240/12 UNF)|•SKR: cathode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)