55V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
55V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
55V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SC-75 (SOT523)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 200W, 24V Uni, 2 Element, Silicon, 3-Pin Product overview: RCLAMP2402B.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2402B.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 55VC SC75
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP2402B.TCTCT-ND | RCLAMP2402B.TCT | 144-RCLAMP2402B.TCT | RCLAMP2402B.TCT |
| Product Name | TVS Diodes | TVS | 200W 24V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT416; SC-75, SOT-416 | SC-75 (SOT523) | ||
| Peak Pulse Power | 200 watts | 200 watts | ||
| VC | 55 volts | 55 volts |