Semikron, Inc. Standard Recovery Diode and Rectifier SKN240/08

Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery Diode and Rectifier - SKN240/08 - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN240/08
Standard Recovery Diode and Rectifier SKN240/08
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)

Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.5 µF, 30 Ω (Pr = 2W), Rp = 50 kΩ (Pr = 20 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN240/08
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
Diode and Rectifier - 280-BAS21-03WE6327 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Dual series high-speed switching diodes - BAV99QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 200 volts
View Details