Win Source Part Number: 978166-RCLAMP2654P.T
Category: Circuit Protection>TVS - Diodes
Series: RailClamp®
Type: Steering (Rail to Rail)
Package: Tape & Reel (TR)
Applications: USB OTG
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 3
Voltage - Reverse Standoff (Typ): 4V (Max)
Voltage - Breakdown (Min): 4.2V
Voltage - Clamping (Max) @ Ipp: 10V
Power - Peak Pulse: 40W
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: SLP2626P10 (2.6x2.6)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: RCLAMP2654
10V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP2626P10 (2.6x2.6)
TVS DIODE 4VWM 10VC SLP2626P10 Product overview: RCLAMP2654P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP2654P.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 4VWM 10VC SLP2626P10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 978166-RCLAMP2654P.TCT | RCLAMP2654P.TCT-ND | 144-RCLAMP2654P.TCT | RCLAMP2654P.TCT | RCLAMP2654P.TCT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad | Tape & Reel (TR) | SLP2626P10 (2.6x2.6) | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 10 volts | 10 volts | 10 volts | ||
| VBR | 4.2 volts | 4.2 volts | 4.2 volts | ||
| CT | 0.6000 pF |