Powerex General Purpose Rectifiers are designed for high blocking voltage capability with low forward voltage to minimize conduction losses. These hermetic Pow-R-Disc devices can be mounted using commercially available clamps and heatsinks.
Diode Standard 1200V 4800A Chassis Mount Pow-R-Disc
DIODE GP 1.2KV 4800A POW-R-DISC
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | RA201248XX | RA201248XX-ND | RA201248XX |
| Product Name | Standard Recovery Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Disc |