The QRC3310002 is a fast recovery diode module designed for high-frequency rectification, switching power supplies, inverters, and choppers. It features a copper baseplate and DBC alumina isolation for mounting on a common heatsink, with a 6000 V RMS isolation rating. The module has a repetitive peak reverse voltage of 3300 V, a maximum average forward current of 90 A at 25°C case temperature, and a peak on-state voltage of 4.3 V at 100 A. Reverse recovery time is 1.2 µs maximum at 100 A and −200 A/µs di/dt. Thermal resistance from junction to case is 0.20 °C/W per diode. The package measures 94 mm by 34 mm by 35.6 mm and is mounted with #10-32 screws. Operating and storage junction temperatures range from −40 °C to 150 °C.
Powerex Fast Recovery Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on a common heatsink.
| Richardson RFPD | |
|---|---|
| Product Category | Rectifiers |
| Product Number | QRC3310002 |
| Product Name | Rectifier Module - Fast Recovery/FRED |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |