Semikron, Inc. Standard Recovery Diode and Rectifier SKN20/08

Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)
Request a Quote Datasheet
Description
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
SKN20/08
Standard Recovery Diode and Rectifier SKN20/08
Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe eling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)

Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling diodes|•Recommended snubber network: RC: 0.05 µF, 200 Ω (Pr = 1 W), Rp = 150 kΩ (Pr = 4 W)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Rectifiers
Product Number SKN20/08
Product Name Standard Recovery Diode and Rectifier
Package Threaded Stud
Unlock Full Specs
to access all available technical data