12.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
12.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
12.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 801457-RCLAMP5011ZAT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: HDMI
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6.5V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 50W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12.5V
Capacitance at Frequency: 0.4pF at 1MHz
TVS DIODE 5VWM 12.5VC Product overview: RCLAMP5011ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP5011ZATFT can be used for catalog matching and distributor lookup.
TVS DIODE 5V 12.5V SLP0603P2X3F
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP5011ZATFTDKR-ND | RCLAMP5011ZATFT | 801457-RCLAMP5011ZATFT | 144-RCLAMP5011ZATFT | RCLAMP5011ZATFT |
| Product Name | TVS Diodes | TVS | TVS - TVS - Diodes - RCLAMP5011ZATFT | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | SLP0603P2X3F | |||
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | ||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |