TVS Diode Zener Bi-Directional 5V (Max) 25V 0402 T/R
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS Diode, 100W, 5V, Bidirectional, 0.5pF, 0402 Product overview: RCLAMP0521P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5V, 0.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5V, 0.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0521P.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 25VC SLP1006P2
TVS DIODE ARRAY, 100W, 5V SLP1006P2; Product Range:-; TVS Polarity:Bidirection
TVS DIODE ARRAY, 100W, 5V SLP1006P2, FULL REEL; Product Range:RailClamp Series; TVS Polarity:Bidirection
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays |
| Product Number | RCLAMP0521P.TCT | RCLAMP0521PTR-ND | 144-RCLAMP0521P.TCT | RCLAMP0521P.TCT | RCLAMP0521P.TCT | 10R1033 | 59M8807 |
| Product Name | TVS Diodes | 100W 5V 0.5pF TVS Protection Diode | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 100W, 5V Slp1006P2; Product Range Semtech | Tvs Diode Array, 100W, 5V Slp1006P2, Full Reel; Product Range Semtech | |
| Life Cycle Stage | NRND | ||||||
| Package | SLP1006P | 0402 (1006 Metric) | Tape and Reel | SLP1006P2 | SLP1006P2 | SLP1006P2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 100 watts | 100 watts | 100 watts |