Manufacturer: Semtech Corporation
Win Source Part Number: 1091651-RCLAMP7522T.
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 3
Power Line Protection: Yes
Capacitance @ Frequency: 0.25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP1007N5T
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
TVS Diode Steering (Rail to Rail) Uni-Directional 5V (Max) 25V 5-SON T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, 100W, 5V V(RWM), Unidirectional, 1 Element, Silicon, 1 X 0.70 MM, 0.40 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, SLP1007N5T, 5 PIN Product overview: RCLAMP7522T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP7522T.TNT can be used for catalog matching and distributor lookup.
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N5T
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N5T
25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N5T
TVS DIODE 5VWM 25VC SLP1007N5T
| Win Source Electronics | Rochester Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1091651-RCLAMP7522T.TNT | RCLAMP7522T.TNT | RCLAMP7522T.TNT | 144-RCLAMP7522T.TNT | RCLAMP7522T.TNTCT-ND | RCLAMP7522T.TNT |
| Product Name | TVS - TVS - Diodes - RCLAMP7522T.TNT | TVS | 100W 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SLP1007N5T | SLP1007N5T | 5-XFDFN | SLP1007N5T | ||
| VWM | 5 volts | |||||
| IPPM | 4 amps | |||||
| VC | 25 volts | 25 volts | 25 volts | |||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |