Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE MOD GP 2400V 1100A PWRBLOK
DIODE, MODULE, 1 PAIR SERIES, 1.1KA, 2.4KV; Repetitive Peak Reverse Voltage:2.4kV; Average Forward Current:1.1kA; Forward Voltage Max:1.25V; Diode Module Configuration:1 Pair Series Connection; Diode Case Style:Module RoHS Compliant: Yes
| Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | PD412411 | PD412411 | 32H5930 |
| Product Name | Diode Module | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Module, 1 Pair Series, 1.1Ka, 2.4Kv; Repetitive Peak Reverse Voltage Powerex |
| Diode Type | Diode Module |