Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10V Clamp 10A Ipp Tvs Diode Surface Mount SGF2708N9
10V Clamp 10A Ipp Tvs Diode Surface Mount SGF2708N9
10V Clamp 10A Ipp Tvs Diode Surface Mount SGF2708N9
8-LINE 5V 1.5PF 0.05R 10A ESD SG
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0518PQTNT | 600-RCLAMP0518PQTNTCT-ND | RCLAMP0518PQTNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 9-UDFN | SGF2708N9 | |
| Peak Pulse Power | 100 watts | 100 watts | |
| VC | 10 volts | 10 volts |