Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKR: cathode to stud|Typical Applications:|•All-p
urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr
ollable and half-controllable rectifier|•Free-whee
ling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)
Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKR: cathode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifier|•Free-wheeling diodes|•Recommended snubber network: RC: 0.25 µF, 50 Ω, (Pr = 2 W), Rp = 50 kΩ (Pr = 20 W)