The SKY16603-632LF is a fully integrated dual PIN diode high-linearity limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF systems for frequencies up to 6 GHz. It features a low limiting threshold, low-insertion loss, excellent IIP3, and low IM distortion in a Dual Flat No Lead (DFN) package.
The SKY16603-632LF module is comprised of dual PIN limiter diodes and two DC blocking caps at the RF ports in a 2-lead DFN.
The small package design reduces printed circuit board area. The module can operate over the operating temperature range of -40˚C to +105˚C.
The SKY16603-632LF is a fully integrated dual PIN diodehigh-linearity limiter module in a surface-mount package. It isdesigned for use as a passive receiver protector in wireless orother RF systems for frequencies up to 6 GHz. It features a lowlimiting threshold, low-insertion loss, excellent IIP3, and low IMdistortion in a Dual Flat No Lead (DFN) package.
The SKY16603-632LF module is comprised of dual PIN limiterdiodes and two DC blocking caps at the RF ports in a 2-lead DFN.The small package design reduces printed circuit board area. The module can operate over the operating temperature range of-40 C to +105 C.
ANTI-PARALLEL PIN DIODE LIMITER Product overview: SKY16603-632LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-SKY16603-632LF can be used for catalog matching and distributor lookup.
| Skyworks Solutions, Inc. | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | Rectifiers |
| Product Number | SKY16603-632LF | SKY16603-632LF | 863-SKY16603-632LF |
| Product Name | High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz | RF PIN Diode | Diode and Rectifier |
| Package | DFN | DFN | Tape & Reel (TR) |
| Diode Type | PIN | ||
| VR | 20 volts |