Powerex, Inc. Single Diodes R6200630XXOO

Description
Diode Standard 600V 300A Chassis Mount DO-200AA, R62
Request a Quote Datasheet
Description
Diode Standard 600V 300A Chassis Mount DO-200AA, R62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - R6200630XXOO-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
R6200630XXOO-ND
Single Diodes R6200630XXOO-ND
Diode Standard 600V 300A Chassis Mount DO-200AA, R62

Diode Standard 600V 300A Chassis Mount DO-200AA, R62

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1383297-R6200630XXOO - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1383297-R6200630XXOO
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1383297-R6200630XXOO
Win Source Part Number: 1383297-R6200630XXOO Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Technology: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 300A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A Reverse Recovery Time (trr): 6 µs Current - Reverse Leakage @ Vr: 50 mA @ 600 V Mounting Type: Clamp On Package / Case: DO-200AA, A-PUK Supplier Device Package: DO-200AA, R62 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.10.0080 Mfr: Powerex Inc. Base Product Number: R6200630 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383297-R6200630XXOO
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 300A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 800 A
Reverse Recovery Time (trr): 6 µs
Current - Reverse Leakage @ Vr: 50 mA @ 600 V
Mounting Type: Clamp On
Package / Case: DO-200AA, A-PUK
Supplier Device Package: DO-200AA, R62
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.10.0080
Mfr: Powerex Inc.
Base Product Number: R6200630
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Standard Recovery Diode and Rectifier - R6200630XXOO - Richardson RFPD
Downers Grove, IL, United States
Standard Recovery Diode and Rectifier
R6200630XXOO
Standard Recovery Diode and Rectifier R6200630XXOO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
R6200630XXOO
Discrete Semiconductor Products - Diodes - Rectifiers R6200630XXOO
DIODE GEN PURP 600V 300A DO200AA

DIODE GEN PURP 600V 300A DO200AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number R6200630XXOO-ND 1383297-R6200630XXOO R6200630XXOO R6200630XXOO
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Standard Recovery Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 1.7 volts 1.7 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 200 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Low leakage switching diode - BAS116GWX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details