DigiKey Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| DUAL, 1.8V 1MHZ, OP, E TEMP | |
| DUAL, 3MHZ OP AMP, E TEMP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DFN (2x3) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3) | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail TSOT-23-8 | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-QFN (4x4) | |
| IC CMOS 2 CIRCUIT 8DFN | |
| IC CMOS 2 CIRCUIT 8MSOP | |
| IC CMOS 4 CIRCUIT 14TSSOP | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 2 CIRCUIT 8MSOP | |
| IC OPAMP GP 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 4 CIRCUIT 14TSSOP | |
| SINGLE, 10MHZ OP AMP W/ STDN, E | |
| SINGLE, 10MHZ OP AMP, E TEMP | |
| SINGLE, 25MHZ OP AMP, E TEMP |
| << Prev | Next >> |