IC OPAMP GP 1 CIRCUIT 8TSSOP Product overview: MCP603-E/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP603-E/ST can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 715251-MCP603-E/ST
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 230μA
Amplifier Type: General Purpose
Slew Rate: 2.3V/μs
Gain Bandwidth Product: 2.8MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Current - Output / Channel: 22mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: MCP603
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 6V
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Single 2.7V
IC OPAMP GP 2.8MHZ RRO 8TSSOP
IC,Operational Amplifier,SINGLE,CMO
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
IC OPAMP GP 1 CIRCUIT 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP603-E/ST | 715251-MCP603-E/ST | MCP603-E/ST-ND | MCP603-E/ST | 536-MCP603-E/ST | 88H9897 | MCP603-E/ST | MCP603-E/ST | MCP603-E/ST |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP603-E/ST | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 2.8MHZ RRO 8TSSOP | Ic,operational Amplifier,single,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 volts | 2.7 to 6 volts | 6 volts | ||||||
| Quiescent Current (IQ) | 325 to ? microamps | ||||||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | ||||
| Bandwidth | 2.8 MHz | 2.8 MHz |