IC OP AMP 2CH 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 2CH 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-MCP6272T-E/SNVAOCT-ND | MCP6272T-E/SNVAO | MCP6272T-E/SNVAO | MCP6272T-E/SNVAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | |
| Slew Rate | 0.9000 V/µs | 9.00E-7 V/µs | 0.9000 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | -40degC ~ 125degC (TA) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |