General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP Product overview: MCP6271-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6271-E/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353510-MCP6271-E/MS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MCP6271
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 170µA
Current - Output / Channel: 25 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 0.9V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 3 mV
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 6 V
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
OP AMP, 2MHz, 0.9V/uS, 3mV, 8-MSOP; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:0.9V/µs; Supply Voltage Range:2V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Single 2MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6271-E/MS-ND | 687-MCP6271-E/MS | 1353510-MCP6271-E/MS | MCP6271-E/MS | MCP6271-E/MS | 68H9371 | MCP6271-E/MS | MCP6271-E/MS |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 2Mhz, 0.9V/us, 3Mv, 8-Msop; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | 0.1700 milliamps | ||||
| Slew Rate | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 0.9000 V/µs | 9.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tube | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount |