CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Win Source Part Number: 1355824-MCP604-E/P
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: MCP604
Mounting Type: Through Hole
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 230µA (x2 Channels)
Current - Output / Channel: 22 mA
Number of Circuits: 4
Amplifier Type: CMOS
Slew Rate: 2.3V/µs
Gain Bandwidth Product: 2.8 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 700 µV
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 6 V
IC CMOS 4 CIRCUIT 14DIP Product overview: MCP604-E/P from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604-E/P can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad 2.7V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifier, QUAD, 2.8 MHz, 4, 2.3 V/ s, 2.7V to 6V, DIP, 14 RoHS Compliant: Yes
OP AMP, 2.8MHz, 2.3V/ us, 2mV, 14 DIP; No. of Amplifiers:4 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP604-E/P-ND | 1355824-MCP604-E/P | 687-MCP604-E/P | MCP604-E/P | MCP604-E/P | 20T6015 | 88H9902 | MCP604-E/P | MCP604-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 6V, Dip, 14 Rohs Compliant Microchip | Op Amp, 2.8Mhz, 2.3V/ Us, 2Mv, 14 Dip; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | 14-DIP (0.300", 7.62mm) | Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole |