The MCP6142-E/MS is a dual operational amplifier designed for low-power applications, featuring a typical quiescent current of 600 nA per amplifier. It operates within a supply voltage range of 1.4V to 6.0V and supports rail-to-rail input and output, making it suitable for battery-powered devices. The amplifier has a gain bandwidth product of 100 kHz and is stable for gains of 10 V/V or higher, which is beneficial for applications requiring higher frequency response. The MCP6142-E/MS is available in a 5-lead SOT-23 package and is rated for industrial temperature ranges from -40°C to +85°C, with extended options up to +125°C. This product is applicable in various fields, including wearable technology, temperature measurement, and toll booth tags.
Manufacturer: Microchip Technology
Win Source Part Number: 884241-MCP6142-E/MS
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP6142
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: MCP6142-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6142-E/MS can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifier, Dual, 100 kHz, 2, 0.024 V/ s, 1.4V to 6V, MSOP, 8 RoHS Compliant: Yes
OP AMP, 100kHz, 0.024V/uS, 3mV, 8-MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:100kHz; Slew Rate:0.024V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps G>10 Dl 1.6V 100kHz
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 884241-MCP6142-E/MS | 687-MCP6142-E/MS | MCP6142-E/MS-ND | 18T9258 | 56J7450 | MCP6142-E/MS | MCP6142-E/MS | MCP6142-E/MS | MCP6142-E/MS | MCP6142-E/MS |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6142-E/MS | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier, Dual, 100 Khz, 2, 0.024 V/ S, 1.4V To 6V, Msop, 8 Rohs Compliant Microchip | Op Amp, 100Khz, 0.024V/us, 3Mv, 8-Msop; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | SOP; MSOP; 8-MSOP | Tube | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.4 volts | 1.4 to 6 volts | 1.4 volts | 1.4 volts | ||||||
| Quiescent Current (IQ) | 2 to ? microamps |