IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6231RT-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6231RT-E/OT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1075219-MCP6231RT-E/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 20μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 300kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 300 kHz, 1, 0.15 V/ s, 1.8V to 6V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, 300kHz, 0.15V/ us, 7mV, 5SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:300kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 1.8V 200KHz
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6231RT-E/OT | MCP6231RT-E/OTDKR-ND | 1075219-MCP6231RT-E/OT | MCP6231RT-E/OT | MCP6231RT-E/OT | 91R1276 | 84R5186 | MCP6231RT-E/OT | MCP6231RT-E/OT | MCP6231RT-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6231RT-E/OT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Single, 300 Khz, 1, 0.15 V/ S, 1.8V To 6V, Sot-23, 5 Rohs Compliant Microchip | Op Amp, 300Khz, 0.15V/ Us, 7Mv, 5Sot-23; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 6 volts | 1.8 to 6 volts | 1.8 volts | |||||
| Quiescent Current (IQ) | 30 to ? microamps | |||||||||
| Slew Rate | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | 0.1500 V/µs | |||
| Bandwidth | 0.3000 MHz | 0.3000 MHz | 0.3000 MHz |