Manufacturer: Microchip Technology
Win Source Part Number: 1221182-MCP632-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 4pA
Voltage - Input Offset: 1.8mV
Family Name: MCP632
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 70mA
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 24MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): AD8646ARZ-REEL7; AD8646ARZ-REEL; AD8646WARZ-RL;
Introduction Date: August 14, 2009
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC Product overview: MCP632-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP632-E/SN can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
OP AMP, 24MHZ, 10V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:10V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 24MHz OP E temp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1221182-MCP632-E/SN | MCP632-E/SN-ND | 687-MCP632-E/SN | MCP632-E/SN | MCP632-E/SN | MCP632-E/SN | 24R6833 | MCP632-E/SN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP632-E/SN | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 24Mhz, 10V/us, Soic-8; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps |
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| VOS | 1.8 millivolts | 1.8 millivolts | ||||||
| IBIAS | 4.00E-6 µA | 4.00E-6 µA | ||||||
| GBW | 24 MHz | 24 MHz | ||||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs |