Manufacturer: Microchip Technology
Win Source Part Number: 806445-MCP607T-I/ST
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.08V/μs
Gain Bandwidth Product: 155kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Current - Supply: 18.7μA
Current - Output / Channel: 17mA
Voltage - Supply, Single/Dual (±): 2.5V ~ 6V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: MCP607
IC CMOS 2 CIRCUIT 8TSSOP Product overview: MCP607T-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP607T-I/ST can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual 25 uA 2.5V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
OP AMP, DUAL CMOS, SMD, TSSOP8; Op Amp Type:Micropower; No. of Amplifiers:2; Bandwidth:10MHz; Slew Rate:0.08V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:8; Operating Temperature Range:-40°C to RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 806445-MCP607T-I/ST | 687-MCP607T-I/ST | MCP607T-I/STTR-ND | MCP607T-I/ST | MCP607T-I/ST | MCP607T-I/ST | MCP607T-I/ST | MCP607T-I/ST | 07AH2529 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP607T-I/ST | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cmos, Smd, Tssop8; Op Amp Type Microchip |
| Features | Single-Supply | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps | 0.0187 milliamps | |||||
| VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 0.1550 MHz | 0.1550 MHz | 0.1550 MHz |