IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6061T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6061T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1221150-MCP6061T-E/O
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Family Name: MCP6061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 60μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 27mA
SR - Slew Rate: 0.25 V/μs
GBP - Gain Bandwidth Product: 730kHz
Dual Supply Voltage (±): 1.8 V ~ 6 V
Alternative Parts (Cross-Reference): TS1851ILT; TSV321RAILT; LMV321RIYLT;
Introduction Date: June 04, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 730kHz, 0.25V/uS, 150 uV, 5-SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:730kHz; Slew Rate:0.25V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single 1.8V 600kHz Op Amp E tem
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6061T-E/OT | 7272353 | 7272353P | 1221150-MCP6061T-E/OT | MCP6061T-E/OTTR-ND | MCP6061T-E/OT | 23T2817 | MCP6061T-E/OT | MCP6061T-E/OT | MCP6061T-E/OT | MCP6061T-E/OT |
| Product Name | SOT23 Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6061T-E/OT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 730Khz, 0.25V/us, 150 Uv, 5-Sot-23; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | 1.8 volts | |||||||
| Quiescent Current (IQ) | 90 to ? microamps | ||||||||||
| Slew Rate | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 0.2500 V/µs | 2.50E-7 V/µs | 0.2500 V/µs | ||||
| Bandwidth | 0.7300 MHz | 0.7300 MHz | 0.7300 MHz |