The MCP6244-E/P is a quad operational amplifier designed for general-purpose applications. It features a rail-to-rail input and output, allowing for maximum signal swing within the supply voltage range of 1.8V to 5.5V. The device has a typical gain bandwidth product of 550 kHz and a quiescent current of 50 µA per amplifier, making it suitable for low-power applications. It operates over an extended temperature range of -40°C to +125°C, which is beneficial for automotive and industrial environments. The MCP6244 is available in a 14-lead PDIP package, facilitating easy integration into various circuit designs. This op-amp is ideal for applications such as analog filters, battery-powered systems, and portable equipment.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
Operational Amplifiers - Op Amps Quad 1.8V 650kHz Extended Temp
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6244-E/P-ND | MCP6244-E/P | MCP6244-E/P | MCP6244-E/P | MCP6244-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | 14-PDIP |