General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: MCP623T-E/CHY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP623T-E/CHY can be used for catalog matching and distributor lookup.
OP AMP, 20MHZ, 10V/s, 200V, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:20MHz; Slew Rate:10V/µs; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Single 20MHz OP mCal E temp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP623T-E/CHYDKR-ND | 687-MCP623T-E/CHY | 55T3279 | MCP623T-E/CHY | MCP623T-E/CHY | MCP623T-E/CHY | MCP623T-E/CHY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Op Amp, 20Mhz, 10V/s, 200V, Sot-23-6; No. Of Amplifiers Microchip | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | Surface Mount |