General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1075166-MCP6044-I/ST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: MCP6044-I/ST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6044-I/ST can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 1.6V 10kHz
IC OPAMP GP 4 CIRCUIT 14TSSOP
OP-AMP, QUAD, 14KHZ, 0.003V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:14kHz; Slew Rate:3V/ms; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 649502 | MCP6044-I/ST-ND | 1075166-MCP6044-I/ST | 687-MCP6044-I/ST | MCP6044-I/ST | MCP6044-I/ST | MCP6044-I/ST | 57AC2505 | MCP6044-I/ST | MCP6044-I/ST |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6044-I/ST | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Quad, 14Khz, 0.003V/us, Tssop-14; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | Tube | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Number of Pins | 14 | 14 | ||||||||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps |