CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC Product overview: MCP604T-I/SL from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP604T-I/SL can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075171-MCP604T-I/SL
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 700μV
Family Name: MCP604
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 230μA
Channel Output Current: 22mA
Gain Bandwidth Product (GBP): 2.8MHz
Alternative Parts (Cross-Reference): TSV324AIYD; TSV324ID; LMR344F-E2; LMR934F-E2;
Introduction Date: July 08, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
1pA Quad 2.8MHz SOIC-14 Operational Amplifier ROHS
IC CMOS 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad 2.7V
IC CMOS 4 CIRCUIT 14SOIC
OP AMP, QUAD CMOS, SMD, SOIC14; No. of Amplifiers:4; Bandwidth:2.8MHz; No. of Pins:14; Operating Temperature Range:-40°C to +85°C; SVHC:No SVHC (19-Dec-2011); Amplifier Type:CMOS; IC Generic Number:604; Operating Temperature RoHS Compliant: No
IC, OP AMP, 2.8MHZ, 2.3V/ us, SOIC-14, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:2.8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CMOS 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP604T-I/SLTR-ND | 687-MCP604T-I/SL | 1075171-MCP604T-I/SL | 2380648P | MCP604T-I/SL | MCP604T-I/SL | MCP604T-I/SL | MCP604T-I/SL | 06AH4103 | 96K3739 | MCP604T-I/SL | MCP604T-I/SL |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP604T-I/SL | Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Quad Cmos, Smd, Soic14; No. Of Amplifiers Microchip | Ic, Op Amp, 2.8Mhz, 2.3V/ Us, Soic-14, Full Reel; No. Of Amplifiers Microchip | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||||||
| Source Current (IS) | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | 0.2300 milliamps | |||||||
| Slew Rate | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.3 V/µs | 2.30E-6 V/µs | 2.3 V/µs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC; 14-SOIC | SOIC; SOIC | SOIC | Surface Mount | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) |