The MCP6041T-E/OT is a single operational amplifier from the MCP6041/2/3/4 family, designed for low-power applications. It features a rail-to-rail input and output, allowing for maximum output swing across the supply voltage range of 1.4V to 6.0V. The device has a typical quiescent current of 600 nA per amplifier, making it suitable for battery-powered and portable applications. With a gain bandwidth product of 14 kHz, it is unity gain stable, which is ideal for low-frequency applications such as sensor conditioning and battery current monitoring. The MCP6041T-E/OT is available in a 5-lead SOT-23 package and operates over an industrial temperature range of -40°C to +85°C. It is characterized by low input bias current and high input impedance, which enhances its performance in various applications. The device also includes design aids such as SPICE macro models and application notes, facilitating integration into engineering projects.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6041T-E/OT from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6041T-E/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058351-MCP6041T-E/OT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.003 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.4 V to 6 V
Operating Supply Current: 600nA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Single 1.6V 10KHz
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifier, Single, 14 kHz, 1, 0.003 V/ s, 1.4V to 6V, SOT-23, 5 RoHS Compliant: Yes
OP AMP, 14kHZ, 0.003V/uS, 3mV, 5SOT-23; No. of Amplifiers:1 Amplifier; Bandwidth:14kHz; Slew Rate:0.003V/µs; Supply Voltage Range:1.4V to 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7240628 | 9122884 | 7240628P | MCP6041T-E/OTDKR-ND | 687-MCP6041T-E/OT | 058351-MCP6041T-E/OT | MCP6041T-E/OT | MCP6041T-E/OT | MCP6041T-E/OT | MCP6041T-E/OT | 91R1266 | 56J7426 | MCP6041T-E/OT |
| Product Name | Op Amps | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | SOT23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6041T-E/OT | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Single, 14 Khz, 1, 0.003 V/ S, 1.4V To 6V, Sot-23, 5 Rohs Compliant Microchip | Op Amp, 14Khz, 0.003V/us, 3Mv, 5Sot-23; No. Of Amplifiers Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | SOT; SOT23; Sot-23 | SOP; MSOP; Msop | SOP; MSOP; MSOP | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | Surface Mount | -40degC ~ 125degC | ||||
| Number of Pins | 5 | 8 | 8 | 5 | 5 | ||||||||
| Features | Rail-Rail-Out | ||||||||||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps |