General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dl Connected 10MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6295-E/P-ND | MCP6295-E/P | MCP6295-E/P | MCP6295-E/P | MCP6295-E/P |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |