CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Win Source Part Number: 1354215-MCP632T-E/MF
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: MCP632
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 2.5mA (x2 Channels)
Current - Output / Channel: 85 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 10V/µs
Gain Bandwidth Product: 24 MHz
Current - Input Bias: 4 pA
Voltage - Input Offset: 1.8 mV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 8DFN Product overview: MCP632T-E/MF from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP632T-E/MF can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8DFN
IC CMOS 2 CIRCUIT 8DFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Operational Amplifiers - Op Amps Dual 24MHz OP E temp
IC CMOS 2 CIRCUIT 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP632T-E/MFTR-ND | 1354215-MCP632T-E/MF | 687-MCP632T-E/MF | MCP632T-E/MF | MCP632T-E/MF | MCP632T-E/MF | MCP632T-E/MF | MCP632T-E/MF |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | 10 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Tape & Reel (TR) | Surface Mount | 8-VDFN Exposed Pad | Surface Mount |