General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
IC OPAMP GP 1 CIRCUIT 8TDFN
IC OPAMP GP 1 CIRCUIT 8TDFN
Precision Amplifiers Sngl 1.8V 300kHz Op Amp E temp
OP AMP, 385kHz, 0.15V/uS, 150 uV, 8-DFN; No. of Amplifiers:1 Amplifier; Bandwidth:385kHz; Slew Rate:0.15V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (2x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6051T-E/MNYTR-ND | MCP6051T-E/MNY | MCP6051T-E/MNY | MCP6051T-E/MNY | 07P9529 | MCP6051T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Op Amp, 385Khz, 0.15V/us, 150 Uv, 8-Dfn; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.0300 milliamps | 0.0300 milliamps | 0.0300 milliamps | |||
| Slew Rate | 0.1500 V/µs | 1.50E-7 V/µs | 0.1500 V/µs | 0.1500 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |