IC OPAMP GP 2 CIRCUIT 8TDFN Product overview: MCP6072T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6072T-E/MNY can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Win Source Part Number: 1351186-MCP6072T-E/M
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 150 µV
Current - Supply: 110µA (x2 Channels)
Current - Output / Channel: 28 mA
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Base Product Number: MCP6072
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 6 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
IC, OP AMP, 1.2MHZ, 1.8V, 8-TDFN; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, 1.2MHz, 0.5V/uS, 150 uV, 8-DFN; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:1.8V to 6V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8TDFN
Precision Amplifiers Dual 1.8V 1MHz Op Amp E temp
IC OPAMP GP 2 CIRCUIT 8TDFN
IC OPAMP GP 2 CIRCUIT 8TDFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7673557 | 7673557P | 687-MCP6072T-E/MNY | MCP6072T-E/MNYTR-ND | 1351186-MCP6072T-E/MNY | MCP6072T-E/MNY | 18T9252 | MCP6072T-E/MNY | MCP6072T-E/MNY | MCP6072T-E/MNY | MCP6072T-E/MNY |
| Product Name | Op Amps | Op Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, 1.2Mhz, 1.8V, 8-Tdfn; No. Of Amplifiers Microchip | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | Tdfn | TDFN | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | 8 | 8 | 8 | 8 | ||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 to 6 volts | 1.8 volts | 1.8 volts | |||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs |