Microchip Technology, Inc. Operational Amplifier IC MCP6242-E/SN

Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6242-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6242-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6242-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6242-E/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-MCP6242-E/SN
Operational Amplifier IC 687-MCP6242-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6242-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6242-E/SN can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6242-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6242-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 403226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
403226
Op Amps 403226
Microchip MCP6242-E/SN

Microchip MCP6242-E/SN

Supplier's Site
Op Amps - 1445720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1445720
Op Amps 1445720
Microchip MCP6242-E/SN

Microchip MCP6242-E/SN

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN - 058372-MCP6242-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN
058372-MCP6242-E/SN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN 058372-MCP6242-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 058372-MCP6242-E/SN Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 50μA Channel Output Current: 23mA Gain Bandwidth Product (GBP): 550kHz Alternative Parts (Cross-Reference): OPA2336U/2K5; MCP6242T-E/SNG; MCP6242T-E/SN; MCP6242-E/SN; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 058372-MCP6242-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 50μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 550kHz
Alternative Parts (Cross-Reference): OPA2336U/2K5; MCP6242T-E/SNG; MCP6242T-E/SN; MCP6242-E/SN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MCP6242-E/SN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MCP6242-E/SN-ND
Instrumentation, Op Amps, Buffer Amps MCP6242-E/SN-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MCP6242-E/SN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MCP6242-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MCP6242-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MCP6242-E/SN
Integrated Circuits (ICs) - Linear - Amplifiers MCP6242-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Operational Amplifier, Dual, 550 Khz, 2, 0.3 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip - 58M8960 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 550 Khz, 2, 0.3 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip
58M8960
Operational Amplifier, Dual, 550 Khz, 2, 0.3 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip 58M8960
Operational Amplifier, Dual, 550 kHz, 2, 0.3 V/ s, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 550 kHz, 2, 0.3 V/ s, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MCP6242-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6242-E/SN
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MCP6242-E/SN
Instrumentation, OP Amps, Buffer Amps MCP6242-E/SN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-MCP6242-E/SN 403226 058372-MCP6242-E/SN MCP6242-E/SN-ND MCP6242-E/SN MCP6242-E/SN 58M8960 MCP6242-E/SN MCP6242-E/SN
Product Name Operational Amplifier IC Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6242-E/SN Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Dual, 550 Khz, 2, 0.3 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 volts 3 to 5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
Quiescent Current (IQ) 140 to ? microamps
Slew Rate 0.3000 V/µs 0.3000 V/µs 0.3000 V/µs 3.00E-7 V/µs 0.3000 V/µs 0.3000 V/µs
Bandwidth 0.5500 MHz 0.5500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906338P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648TH/883B - Lingto Electronic Limited
Specs
Source Current (IS) 0.3400 milliamps
Bandwidth 1 MHz
View Details