IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6032-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6032-E/SN can be used for catalog matching and distributor lookup.
Dual 1.8V 14kHz Op Amp,MCP6032-E/SN
Manufacturer: Microchip Technology
Win Source Part Number: 1075153-MCP6032-E/SN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.004 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 900nA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 10kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Dual 1.8V 14kHz Op Amp E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifier, Dual, 10 kHz, 2, 0.004 V/ s, 1.8V to 5.5V, SOIC, 8 RoHS Compliant: Yes
IC, OP AMP, 10kHZ, 0.004V/ us, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:10kHz; Slew Rate:0.004V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MCP6032-E/SN | 403024 | 403024P | 8767329 | 1075153-MCP6032-E/SN | MCP6032-E/SN-ND | MCP6032-E/SN | MCP6032-E/SN | MCP6032-E/SN | MCP6032-E/SN | MCP6032-E/SN | 58M8933 | 88K5642 |
| Product Name | Operational Amplifier IC | Op Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6032-E/SN | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier, Dual, 10 Khz, 2, 0.004 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant Microchip | Ic, Op Amp, 10Khz, 0.004V/ Us, Soic-8; No. Of Amplifiers Microchip |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 volts | 3 to 5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | 1.8 to 5.5 volts | |||||||
| Quiescent Current (IQ) | 2.7 to ? microamps | ||||||||||||
| Slew Rate | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 0.0040 V/µs | 4.00E-9 V/µs | 0.0040 V/µs | ||||||
| Bandwidth | 0.0100 MHz | 0.0100 MHz | 0.0100 MHz |