General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC,Operational Amplifier,SINGLE,CMO
Operational Amplifiers - Op Amps Single 1.6V 10KHz
IC OPAMP GP 1 CIRCUIT 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6043T-I/SNTR-ND | MCP6043T-I/SN | MCP6043T-I/SN | 92C4220 | MCP6043T-I/SN | MCP6043T-I/SN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,single,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 6.00E-4 milliamps | 6.00E-4 milliamps | 6.00E-4 milliamps | |||
| Slew Rate | 0.0030 V/µs | 3.00E-9 V/µs | 0.0030 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |